Texas Instruments RF/IF and RFID - RFID, RF Access, Monitoring ICs TMS37145TEAIE

Description
Win Source Part Number: 1100510-TMS37145TEAI E Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Bulk Standard Package: 2,000 Frequency: 134.2kHz Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.59.0000 Mfr: Texas Instruments Base Product Number: TMS37145
Request a Quote Datasheet
Description
Win Source Part Number: 1100510-TMS37145TEAI E Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Bulk Standard Package: 2,000 Frequency: 134.2kHz Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.59.0000 Mfr: Texas Instruments Base Product Number: TMS37145
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1100510-TMS37145TEAIE - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1100510-TMS37145TEAIE
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1100510-TMS37145TEAIE
Win Source Part Number: 1100510-TMS37145TEAI E Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Bulk Standard Package: 2,000 Frequency: 134.2kHz Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8523.59.0000 Mfr: Texas Instruments Base Product Number: TMS37145

Win Source Part Number: 1100510-TMS37145TEAIE
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Bulk
Standard Package: 2,000
Frequency: 134.2kHz
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8523.59.0000
Mfr: Texas Instruments
Base Product Number: TMS37145

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1100510-TMS37145TEAIE
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906460 - RS Components, Ltd.
Specs
Type SC-70; Sc-70
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8600QJ162-T - 051330-ACT8600QJ162-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 420 µA
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers