Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - Microcontrollers TMS370C792FNT

Description
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44
Request a Quote
Description
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS370C792FNT is an 8-bit microcontroller from the TMS370 family, designed for real-time system control applications. It features a combination of on-chip memory, including 4K bytes of ROM, 8K bytes of EPROM, 256 bytes of data EEPROM, and 128 bytes of static RAM. The device supports various operating modes, including low-power standby and halt modes, and operates within a supply voltage range of 5V ± 10%. This microcontroller includes a 15-channel, 8-bit analog-to-digital converter, a 16-bit general-purpose timer with multiple configurable functions, and a 24-bit watchdog timer. It is compatible with the TMS370 series, offering a register-to-register architecture and a variety of addressing modes. The TMS370C792FNT is suitable for applications in automotive electronics, industrial control, telecommunications, and consumer products, making it a versatile choice for engineers seeking a reliable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The TMS370C792FNT is an 8-bit microcontroller from the TMS370 family, designed for real-time system control applications. It features a combination of on-chip memory, including 4K bytes of ROM, 8K bytes of EPROM, 256 bytes of data EEPROM, and 128 bytes of static RAM. The device supports various operating modes, including low-power standby and halt modes, and operates within a supply voltage range of 5V ± 10%. This microcontroller includes a 15-channel, 8-bit analog-to-digital converter, a 16-bit general-purpose timer with multiple configurable functions, and a 24-bit watchdog timer. It is compatible with the TMS370 series, offering a register-to-register architecture and a variety of addressing modes. The TMS370C792FNT is suitable for applications in automotive electronics, industrial control, telecommunications, and consumer products, making it a versatile choice for engineers seeking a reliable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
 - TMS370C792FNT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44

Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS370C792FNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS370C792FNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS370C792FNT
8-BIT, OTPROM, TMS370 CPU, 5MHZ

8-BIT, OTPROM, TMS370 CPU, 5MHZ

Supplier's Site
Microcontrollers - TMS370C792FNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS370C792FNT
Microcontrollers TMS370C792FNT
TMS370 Microcontroller IC

TMS370 Microcontroller IC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS370C792FNT TMS370C792FNT TMS370C792FNT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 7089864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 16 Bit; 32 Bit; 16 bit, 32bit
RAM 4 KB
ROM 32 KB
View Details
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
 - C161PILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers