IC MCU 8BIT 32KB OTP 68PLCC
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 32KB (32K x 8) OTP 68-PLCC (24.23x24.23)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS370C758AFNTG4 | TMS370C758AFNTG4 |
| Product Name | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 5 MHz | |
| RAM | 1 KB |