Manufacturer: Texas Instruments
Win Source Part Number: 1271395-TMS370C756AF
Series: TMS370
Packaging: Tube
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: TMS370
Speed: 5MHz
Package: 68-LCC (J-Lead)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 46
Program Memory Size: 16KB (16K x 8)
Program Memory Type: One Time Programmable(OTP)
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Data Converters: A/D 8x8b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Family Name: TMS370C756
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 68-PLCC (24.23x24.23)
Alternative Parts (Cross-Reference): DS87C520-QCL/T&R; MCHC11F1VFNE4R; MCHC11F1CFNE3R;
Introduction Date: December 01, 1986
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-Bit MCU, 5MHz, 16KB OTP/EPROM, 5V, 46 I/O, SPI/SCI, 68-PLCC Product overview: TMS370C756AFNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 16KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 16KB, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C756AFNT can be used for catalog matching and distributor lookup.
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 16KB OTP 68PLCC
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 68-PLCC (24.23x24.23)
IC MCU 8BIT 16KB OTP 68PLCC
IC MCU 8BIT 16KB OTP 68PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1271395-TMS370C756AFNT | 685-TMS370C756AFNT | 296-10770-5-ND | TMS370C756AFNT | TMS370C756AFNT | TMS370C756AFNT | TMS370C756AFNT |
| Product Name | Embedded - Embedded - Microcontrollers - TMS370C756AFNT | 8-bit 5MHz 16KB 5V Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | 5 MHz | ||
| RAM | 16 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |
| ROM | 512 KB | 16 KB | |||||
| ROM Type | OTP; One Time Programmable(OTP) | OTP | OTP; OTP | OTP; OTP |