Texas Instruments High-Performance Analog Microcontrollers TMS370C736AFNT

Description
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS370C736AFNT - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44

Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PQCC44

Supplier's Site Datasheet
Microcontrollers - TMS370C736AFNT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS370C736AFNT-ND
Microcontrollers TMS370C736AFNT-ND
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 44-PLCC (16.58x16.58)

TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Microcontrollers - TMS370C736AFNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS370C736AFNT
Microcontrollers TMS370C736AFNT
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 44-PLCC (16.58x16.58)

TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 16KB (16K x 8) OTP 44-PLCC (16.58x16.58)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS370C736AFNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS370C736AFNT
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS370C736AFNT
IC MCU 8BIT 16KB OTP 44PLCC

IC MCU 8BIT 16KB OTP 44PLCC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS370C736AFNT TMS370C736AFNT-ND TMS370C736AFNT TMS370C736AFNT
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type OTP OTP OTP; OTP
Package Type Other; LDCC44 Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) LCCC; Other; 44-LCC (J-Lead)
Clock Speed 5 MHz 5 MHz 5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC848BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details