TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 44-PLCC (16.58x16.58)
IC MCU 8BIT 8KB OTP 44PLCC
IC MCU 8BIT 8KB OTP 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS370C732AFNT-ND | TMS370C732AFNT | TMS370C732AFNT | TMS370C732AFNT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | |
| Bits | 8 Bit | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB |