IC 8-BIT, OTPROM, 5 MHz, MICROCONTROLLER, PDIP28, PLASTIC, DIP-28, Microcontroller Product overview: TMS370C712ANT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5 MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5 MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C712ANT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1337229-TMS370C712AN
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: TMS370
Core Processor: TMS370
Speed: 5MHz
Package: Bulk
Standard Package: 1
Core Size: 8-Bit
Connectivity: SPI
Peripherals: PWM, WDT
Number of I/O: 22
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Mounting Type: Through Hole
Package / Case: 40-DIP (0.600", 15.24mm)
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Base Product Number: TMS370C
RoHS Status: RoHS non-compliant
Microcontroller, 8-Bit, OTPROM, TMS370 CPU, 5MHz, CMOS, PDIP28
IC MCU 8BIT 8KB OTP 40DIP
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 40-PDIP
IC MCU 8BIT 8KB OTP 40DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS370C712ANT | 1337229-TMS370C712ANT | TMS370C712ANT | TMS370C712ANT | TMS370C712ANT | TMS370C712ANT |
| Product Name | 8-bit 5 MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Package Type | Other; PDIP | CDIP | CDIP; Other; DIP28 | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600\", 15.24mm) | CDIP; Other; 40-DIP (0.600", 15.24mm) |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | ||
| RAM | 8 KB | 256 KB | 0.2560 KB | 0.2560 KB | ||
| ROM | 256 KB |