8-Bit MCU, 5MHz, 8KB EPROM, 22 I/O, PLCC Product overview: TMS370C712AFNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5MHz, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5MHz, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C712AFNT can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: TMS370
Package: Tray
Core Processor: TMS370
Core Size: 8-Bit
Speed: 5MHz
Connectivity: SPI
Peripherals: PWM, WDT
Number of I/O: 22
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 28-PLCC (11.51x11.51)
IC MCU 8BIT 8KB OTP 28PLCC
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz 8KB (8K x 8) OTP 28-PLCC (11.51x11.51)
IC MCU 8BIT 8KB OTP 28PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS370C712AFNT | TMS370C712AFNT-ND | TMS370C712AFNT | TMS370C712AFNT | TMS370C712AFNT | |
| Product Name | 8-bit 5MHz 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| Supply Voltage | 5 volts | 4.5 to 5.5 volts | 5.5 volts | |||
| Serial Interface | SPI | SPI | ||||
| Package Type | Other; PLCC | Other; 28-LCC (J-Lead) | LCCC; Other; 28-LCC (J-Lead) | Other; 28-LCC (J-Lead) |