TMS370 TMS370 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.23x24.23)
Win Source Part Number: 1356742-TMS370C256AF
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: TMS370
Package: Tube
Product Status: Obsolete
Package / Case: 68-LCC (J-Lead)
Supplier Device Package: 68-PLCC (24.23x24.23)
Base Product Number: TMS370C
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 5MHz
Number of I/O: 46
Core Processor: TMS370
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: PWM, WDT
Program Memory Type: ROMless
EEPROM Size: 512 x 8
RAM Size: 512 x 8
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
Data Converters: A/D 8x8b
Oscillator Type: Internal
8-Bit Microcontroller 68-PLCC Product overview: TMS370C256AFNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS370C256AFNT can be used for catalog matching and distributor lookup.
IC MCU 8BIT ROMLESS 68PLCC
TMS370 TMS370 Microcontroller IC 8-Bit 5MHz ROMless 68-PLCC (24.23x24.23)
IC MCU 8BIT ROMLESS 68PLCC
IC MCU 8BIT ROMLESS 68PLCC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS370C256AFNT-ND | 1356742-TMS370C256AFNT | 685-TMS370C256AFNT | TMS370C256AFNT | TMS370C256AFNT | TMS370C256AFNT | TMS370C256AFNT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 5 MHz | 5 MHz | 5 MHz | 5 MHz | 5 MHz | ||
| Bits | 8 Bit | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | |
| ROM Type | ROMLess | ROMLess; ROMless | ROMLess; ROMless | ROMLess; ROMless |