Texas Instruments RFID, RF Access, Monitoring ICs - TMS3705BDRG4 TMS3705BDRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 033310-TMS3705BDRG4 Packaging: Reel - TR Type: RFID Reader Frequency: 134.2kHz Family Name: TMS3705 Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TMS3705DDRQ1; Introduction Date: September 21, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 033310-TMS3705BDRG4 Packaging: Reel - TR Type: RFID Reader Frequency: 134.2kHz Family Name: TMS3705 Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TMS3705DDRQ1; Introduction Date: September 21, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - TMS3705BDRG4 - 033310-TMS3705BDRG4 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - TMS3705BDRG4
033310-TMS3705BDRG4
RFID, RF Access, Monitoring ICs - TMS3705BDRG4 033310-TMS3705BDRG4
Manufacturer: Texas Instruments Win Source Part Number: 033310-TMS3705BDRG4 Packaging: Reel - TR Type: RFID Reader Frequency: 134.2kHz Family Name: TMS3705 Categories: RF/IF and RFID Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): TMS3705DDRQ1; Introduction Date: September 21, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033310-TMS3705BDRG4
Packaging: Reel - TR
Type: RFID Reader
Frequency: 134.2kHz
Family Name: TMS3705
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TMS3705DDRQ1;
Introduction Date: September 21, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 033310-TMS3705BDRG4
Product Name RFID, RF Access, Monitoring ICs - TMS3705BDRG4
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922335P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details