Manufacturer: Texas Instruments
Win Source Part Number: 033309-TMS3705A1DRG4
Packaging: Reel - TR
Type: RFID Reader
Frequency: 134.2kHz
Family Name: TMS3705
Categories: RF/IF and RFID
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): TMS3705DDRQ1;
Introduction Date: November 06, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 033309-TMS3705A1DRG4 |
| Product Name | RFID, RF Access, Monitoring ICs - TMS3705A1DRG4 |
| Output Options | Inverting |