Texas Instruments TMS320C6713B Floating-Point Digital Signal Processors TMS32C6713BZDPA200

Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote
Description
Floating-Point Digital Signal Processors 272-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320C6713B is a high-performance floating-point digital signal processor with an 8-stage VLIW core, 300 MHz clock rate, 1.2-V internal core voltage, and 3.3-V I/Os. It is available in a 272-ball BGA (ZDP) package, supports IEEE 754 single- and double-precision floating-point operations, and includes two McASPs, a 32-bit external memory interface, EDMA controller, and JTAG boundary scan. The device operates from -40°C to 105°C and features a flexible PLL clock generator, integrated DIT, and 256 KB of L2 memory.

Datasheet Summary
Powered by GS/AI

The TMS320C6713B is a high-performance floating-point digital signal processor with an 8-stage VLIW core, 300 MHz clock rate, 1.2-V internal core voltage, and 3.3-V I/Os. It is available in a 272-ball BGA (ZDP) package, supports IEEE 754 single- and double-precision floating-point operations, and includes two McASPs, a 32-bit external memory interface, EDMA controller, and JTAG boundary scan. The device operates from -40°C to 105°C and features a flexible PLL clock generator, integrated DIT, and 256 KB of L2 memory.

Suppliers

Company
Product
Description
Supplier Links
TMS320C6713B Floating-Point Digital Signal Processors - TMS32C6713BZDPA200 - Texas Instruments
Dallas, TX, United States
TMS320C6713B Floating-Point Digital Signal Processors
TMS32C6713BZDPA200
TMS320C6713B Floating-Point Digital Signal Processors TMS32C6713BZDPA200
Floating-Point Digital Signal Processors 272-BGA

Floating-Point Digital Signal Processors 272-BGA

Buy Now Datasheet
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BZDPA200 - 213208-TMS32C6713BZDPA200 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BZDPA200
213208-TMS32C6713BZDPA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BZDPA200 213208-TMS32C6713BZDPA200
Manufacturer: Texas Instruments Win Source Part Number: 213208-TMS32C6713BZD PA200 Packaging: Tray Type: Floating Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 264kB Voltage - Core: 1.20V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 272-BGA (27x27) Alternative Parts (Cross-Reference): TMS32C6713BPYPA200; TMS32C6713BGDPA200; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213208-TMS32C6713BZDPA200
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 264kB
Voltage - Core: 1.20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 272-BGA (27x27)
Alternative Parts (Cross-Reference): TMS32C6713BPYPA200; TMS32C6713BGDPA200;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 200MHz BGA Dsp
698-TMS32C6713BZDPA200
32-bit 200MHz BGA Dsp 698-TMS32C6713BZDPA200
32-bit DSP 200MHz BGA I2C McASP Product overview: TMS32C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6713BZDPA2 00 can be used for catalog matching and distributor lookup.

32-bit DSP 200MHz BGA I2C McASP Product overview: TMS32C6713BZDPA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 200MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6713BZDPA200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-26872-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-26872-ND
DSP (Digital Signal Processors) 296-26872-ND
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6713BZDPA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6713BZDPA200
DSP (Digital Signal Processors) TMS32C6713BZDPA200
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS32C6713BZDPA200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS32C6713BZDPA200
Embedded - DSP (Digital Signal Processors) TMS32C6713BZDPA200
IC FLOATING POINT DSP 272-BGA

IC FLOATING POINT DSP 272-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6713BZDPA200 213208-TMS32C6713BZDPA200 698-TMS32C6713BZDPA200 296-26872-ND TMS32C6713BZDPA200 TMS32C6713BZDPA200
Product Name TMS320C6713B Floating-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6713BZDPA200 32-bit 200MHz BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.20V 1.26V 1.2V; 3.3V
Clock Speed 167 to 300 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
DMA Channels 16
Interface Type I²C I2C, McASP I²C I²C; Host Interface, I²C, McASP, McBSP I²C; Host Interface, I²C, McASP, McBSP
Unlock Full Specs
to access all available technical data

Similar Products