Fixed-Point Digital Signal Processor 532-FCBGA
C64x fixed point DSP- up to 720MHz, McBSP, PCI, VCP/TCP 532-FCBGA 0 to 90 Product overview: TMS32C6416EGLZ7E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6416EGLZ7E
Manufacturer: Texas Instruments
Win Source Part Number: 1271383-TMS32C6416EG
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.40V
Family Name: TMS32C6416E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6416ECLZ7E3; TMS32C6416EZLZ7E3;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
IC DSP FIXED-POINT 532-FCBGA
IC DSP FIXED-POINT 532-FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS32C6416EGLZ7E3 | 698-TMS32C6416EGLZ7E3 | 1271383-TMS32C6416EGLZ7E3 | TMS32C6416EGLZ7E3 | 296-17489-ND | TMS32C6416EGLZ7E3 |
| Product Name | TMS320C6416 Fixed-Point Digital Signal Processor | 720MHz Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6416EGLZ7E3 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| DMA Channels | 64 | |||||
| Supply Voltage | 1.4V | 1.40V | 3.3V; 1.40V | |||
| Package Type | Other; FCBGA | BGA; Other; FCBGA532 | Other; 532-BFBGA, FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz |