Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS32C6416DGLZ7E3

Description
IC FIXED-POINT DSP 532-FCBGA
Request a Quote Datasheet
Description
IC FIXED-POINT DSP 532-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-15130-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-15130-ND
DSP (Digital Signal Processors) 296-15130-ND
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet
 - TMS32C6416DGLZ7E3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.19MHz, CMOS, PBGA532

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6416DGLZ7E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6416DGLZ7E3
DSP (Digital Signal Processors) TMS32C6416DGLZ7E3
IC FIXED-POINT DSP 532-FCBGA

IC FIXED-POINT DSP 532-FCBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-15130-ND TMS32C6416DGLZ7E3 TMS32C6416DGLZ7E3
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.40V
Package Type Other; 532-BFBGA, FCBGA BGA; Other; BGA532 BGA; Other; 532-BFBGA, FCBGA
Pin Count 532
Clock Speed 720 MHz 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3525 Applications Processor - OMAP3525ECBCA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21369BSWZ-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details