IC DSP FIXED-POINT 532-BGA
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
IC DSP FIXED-POINT 532-BGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-14386-ND | TMS32C6416DGLZ5E0 | TMS32C6416DGLZ5E0 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.2V; 3.3V | ||
| Package Type | Other; 532-BFBGA, FCBGA | BGA; Other; BGA532 | BGA; Other; 532-BFBGA, FCBGA |
| Pin Count | 532 | ||
| Clock Speed | 500 MHz | 500 MHz |