Fixed-point digital signal processor with 532-pin FCBGA package, 600-MHz clock rate, 1.4-V internal core voltage, and 3.3-V I/Os. Features include dual external memory interfaces, VelociTI.2™ VLIW DSP core, EDMA, three McBSPs, PCI interface, UTOPIA Level 2 slave, and JTAG boundary-scan. The ZLZ package variant uses lead-free soldered balls and operates from -40°C to 105°C.
Fixed-Point Digital Signal Processor 532-FCBGA
Fixed-Point Digital Signal Processor 532-FCBGA 0 to 90 Product overview: TMS32C6415EZLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EZLZ6E
Manufacturer: Texas Instruments
Win Source Part Number: 797638-TMS32C6415EZL
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.40V
Family Name: TMS32C6415
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415EGLZ6E3; TMS32C6415EGLZ6E; TMS32C6415ECLZ6E3; TMS32C6415EZLZ6E3; TMS32C6415ECLZ6E3 ;
Introduction Date: November 09, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC FIXED POINT DSP 532-FCBGA
IC FIXED POINT DSP 532-FCBGA
IC FIXED POINT DSP 532-FCBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS32C6415EZLZ6E3 | 698-TMS32C6415EZLZ6E3 | 797638-TMS32C6415EZLZ6E3 | TMS32C6415EZLZ6E3-ND | TMS32C6415EZLZ6E3 | TMS32C6415EZLZ6E3 |
| Product Name | TMS320C6415 Fixed-Point Digital Signal Processor | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EZLZ6E3 | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| DMA Channels | 64 | |||||
| Supply Voltage | 1.4V | 1.40V | 3.3V; 1.40V | |||
| Package Type | Other; FCBGA | Other; 532-BFBGA, FCBGA | BGA; Other; 532-BFBGA, FCBGA | |||
| Clock Speed | 600 MHz | 600 MHz | 600 MHz | 600 MHz | 600 MHz |