Texas Instruments TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EGLZ6E3

Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 532-FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6415 Fixed-Point Digital Signal Processor
TMS32C6415EGLZ6E3
TMS320C6415 Fixed-Point Digital Signal Processor TMS32C6415EGLZ6E3
Fixed-Point Digital Signal Processor 532-FCBGA

Fixed-Point Digital Signal Processor 532-FCBGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EGLZ6E3
1271380-TMS32C6415EGLZ6E3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EGLZ6E3 1271380-TMS32C6415EGLZ6E3
Manufacturer: Texas Instruments Win Source Part Number: 1271380-TMS32C6415EG LZ6E3 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.40V Family Name: TMS32C6415 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6415EGLZ6E; TMS32C6415ECLZ6E3; TMS32C6415EZLZ6E3; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271380-TMS32C6415EGLZ6E3
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.40V
Family Name: TMS32C6415
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415EGLZ6E; TMS32C6415ECLZ6E3; TMS32C6415EZLZ6E3;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6415EGLZ6E3-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6415EGLZ6E3-ND
DSP (Digital Signal Processors) TMS32C6415EGLZ6E3-ND
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
C64x fixed point DSP- up to 720MHz, McBSP, PCI 532-FCBGA 0 to 90 Product overview: TMS32C6415EGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EGLZ6E 3 can be used for catalog matching and distributor lookup.

C64x fixed point DSP- up to 720MHz, McBSP, PCI 532-FCBGA 0 to 90 Product overview: TMS32C6415EGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 720MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 720MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415EGLZ6E3 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS32C6415EGLZ6E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6415EGLZ6E3
DSP (Digital Signal Processors) TMS32C6415EGLZ6E3
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Buy Now Datasheet
IC FIXED POINT DSP 532-FCBGA - 815-TMS32C6415EGLZ6E3 - Utmel Electronic Limited
Hong Kong, China
IC FIXED POINT DSP 532-FCBGA
815-TMS32C6415EGLZ6E3
IC FIXED POINT DSP 532-FCBGA 815-TMS32C6415EGLZ6E3
IC FIXED POINT DSP 532-FCBGA

IC FIXED POINT DSP 532-FCBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6415EGLZ6E3 1271380-TMS32C6415EGLZ6E3 TMS32C6415EGLZ6E3-ND 698-TMS32C6415EGLZ6E3 TMS32C6415EGLZ6E3 815-TMS32C6415EGLZ6E3
Product Name TMS320C6415 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415EGLZ6E3 DSP (Digital Signal Processors) 720MHz Dsp DSP (Digital Signal Processors) IC FIXED POINT DSP 532-FCBGA
DMA Channels 64 64
Supply Voltage 1.40V 3.3V; 1.40V 1.4V 1.4V
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Operating Temperature 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F) 0 C (32 F) 0 to 90 C (32 to 194 F) 0 to 90 C (32 to 194 F)
Interface Type PCI; Host Interface, McBSP, PCI, UTOPIA PCI PCI PCI; Host Interface, McBSP, PCI, UTOPIA PCI; Host Interface, McBSP, PCI, UTOPIA
Unlock Full Specs
to access all available technical data

Similar Products

OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details