Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS32C6415DGLZW5E0

Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS32C6415DGLZW5E0 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS32C6415DGLZW5E0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS32C6415DGLZW5E0
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS32C6415DGLZW5E0
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site
DSP (Digital Signal Processors) - TMS32C6415DGLZW5E0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6415DGLZW5E0
DSP (Digital Signal Processors) TMS32C6415DGLZW5E0
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6415DGLZW5E0 TMS32C6415DGLZW5E0 TMS32C6415DGLZW5E0
Product Name Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2186LBCA-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWT2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Renesas Electronics Corporation
View Details