Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
Manufacturer: Texas Instruments
Win Source Part Number: 1271379-TMS32C6415DG
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Part Status: Obsolete(EOL)
Clock Rate: 720MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.40V
Family Name: TMS32C6415D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415ECLZ7E3; TMS320C6415TBCLZ1;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Fixed-Point Digital Signal Processor 532-FCBGA Product overview: TMS32C6415DGLZ7E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415DGLZ7E
IC FIXED-POINT DSP 532-FCBGA
IC FIXED-POINT DSP 532-FCBGA
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS32C6415DGLZ7E3 | 1271379-TMS32C6415DGLZ7E3 | 698-TMS32C6415DGLZ7E3 | 296-15129-ND | TMS32C6415DGLZ7E3 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415DGLZ7E3 | Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | ||||
| Package Type | BGA; Other; BGA532 | Other; 532-BFBGA, FCBGA | BGA; Other; 532-BFBGA, FCBGA | ||
| Supply Voltage | 1.40V | 3.3V; 1.40V | |||
| Clock Speed | 720 MHz | 720 MHz | 720 MHz | 720 MHz |