Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS32C6415DGLZ6E3

Description
IC DSP FIXED-POINT 532-BGA
Request a Quote Datasheet
Description
IC DSP FIXED-POINT 532-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - 296-14385-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-14385-ND
DSP (Digital Signal Processors) 296-14385-ND
IC DSP FIXED-POINT 532-BGA

IC DSP FIXED-POINT 532-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415DGLZ6E3
797635-TMS32C6415DGLZ6E3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415DGLZ6E3 797635-TMS32C6415DGLZ6E3
Manufacturer: Texas Instruments Win Source Part Number: 797635-TMS32C6415DGL Z6E3 Series: TMS320C6414/15/16 Packaging: Tray Type: Fixed Point Operating Temperature Range: 0°C ~ 90°C (TC) Voltage - I/O: 3.30V Package: 532-BFBGA, FCBGA Mounting: SMD Interface: Host Interface, McBSP, PCI, UTOPIA Part Status: Obsolete(EOL) Clock Rate: 600MHz Non-Volatile Memory: External On-Chip RAM: 1.03MB Voltage - Core: 1.40V Family Name: TMS32C6415 Categories: Integrated Circuits (ICs) Manufacturer Package: 532-FCBGA (23x23) Alternative Parts (Cross-Reference): TMS32C6415EGLZ6E; TMS32C6415ECLZ6E3; TMS32C6415DGLZA6E3; Introduction Date: October 01, 2000 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797635-TMS32C6415DGLZ6E3
Series: TMS320C6414/15/16
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 90°C (TC)
Voltage - I/O: 3.30V
Package: 532-BFBGA, FCBGA
Mounting: SMD
Interface: Host Interface, McBSP, PCI, UTOPIA
Part Status: Obsolete(EOL)
Clock Rate: 600MHz
Non-Volatile Memory: External
On-Chip RAM: 1.03MB
Voltage - Core: 1.40V
Family Name: TMS32C6415
Categories: Integrated Circuits (ICs)
Manufacturer Package: 532-FCBGA (23x23)
Alternative Parts (Cross-Reference): TMS32C6415EGLZ6E; TMS32C6415ECLZ6E3; TMS32C6415DGLZA6E3;
Introduction Date: October 01, 2000
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
64-BIT, 75.75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, FCBGA-532 Product overview: TMS32C6415DGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.75MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.75MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415DGLZ6E 3 can be used for catalog matching and distributor lookup.

64-BIT, 75.75MHz, OTHER DSP, PBGA532, 23 X 23 MM, 0.80 MM PITCH, PLASTIC, FCBGA-532 Product overview: TMS32C6415DGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75.75MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 75.75MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6415DGLZ6E3 can be used for catalog matching and distributor lookup.

Supplier's Site
 - TMS32C6415DGLZ6E3 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.75MHz, CMOS, PBGA532

Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.75MHz, CMOS, PBGA532

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6415DGLZ6E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6415DGLZ6E3
DSP (Digital Signal Processors) TMS32C6415DGLZ6E3
IC DSP FIXED-POINT 532-BGA

IC DSP FIXED-POINT 532-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 296-14385-ND 797635-TMS32C6415DGLZ6E3 698-TMS32C6415DGLZ6E3 TMS32C6415DGLZ6E3 TMS32C6415DGLZ6E3
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6415DGLZ6E3 75.75MHz Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V; 1.40V 1.40V
Package Type Other; 532-BFBGA, FCBGA Other; FCBGA BGA; Other; BGA532 BGA; Other; 532-BFBGA, FCBGA
Pin Count 532
Clock Speed 600 MHz 600 MHz 600 MHz 600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2104KP-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466902QXC - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details