Digital Signal Processor, 32-Bit Size, 64-Ext Bit, 75.18MHz, CMOS, PBGA532
IC DSP FIXED-POINT 532-BGA
IC DSP FIXED-POINT 532-BGA
IC DSP FIXED-POINT 532-BGA
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS32C6415DGLZ5E0 | 296-14384-ND | TMS32C6415DGLZ5E0 | TMS32C6415DGLZ5E0 |
| Product Name | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | |||
| Package Type | BGA; Other; BGA532 | Other; 532-BFBGA, FCBGA | BGA; Other; 532-BFBGA, FCBGA | |
| Supply Voltage | 1.2V; 3.3V | |||
| Pin Count | 532 |