Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414DGLZ6E3 TMS32C6414DGLZ6E3

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271377-TMS32C6414DG LZ6E3 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271377-TMS32C6414DG LZ6E3 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414DGLZ6E3
1271377-TMS32C6414DGLZ6E3
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414DGLZ6E3 1271377-TMS32C6414DGLZ6E3
Manufacturer: Texas Instruments Win Source Part Number: 1271377-TMS32C6414DG LZ6E3 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271377-TMS32C6414DGLZ6E3
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Fixed-Point Digital Signal Processor 532-FCBGA Product overview: TMS32C6414DGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414DGLZ6E 3 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 532-FCBGA Product overview: TMS32C6414DGLZ6E3 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6414DGLZ6E3 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271377-TMS32C6414DGLZ6E3 698-TMS32C6414DGLZ6E3
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6414DGLZ6E3 Dsp
Package Type Other; FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21469BBC-3 - Lingto Electronic Limited
Specs
Clock Speed 400 MHz
Interface Type I²C; SPI; UART; USART; SCI; DAI, DPI, EBI/EMI, I²C, SCI, SPI, SSP, UART/USART
View Details
SMJ320VC5416 SMJ320VC5416 Fixed-Point DSP - SMJ320VC5416HFGW10 - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 100 MHz
MMACS 100
View Details
3 suppliers
DSP (Digital Signal Processors) - DSPIC30F2010T-20E/MM-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type Other; 28-VQFN Exposed Pad
Pin Count 28
View Details