Texas Instruments TMS320C6205 Fixed-Point Digital Signal Processor TMS32C6205DGHKA200

Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320C6205 Fixed-Point Digital Signal Processor
TMS32C6205DGHKA200
TMS320C6205 Fixed-Point Digital Signal Processor TMS32C6205DGHKA200
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR

Buy Now Datasheet
 - TMS32C6205DGHKA200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA288

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 200MHz, CMOS, PBGA288

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6205DGHKA200
1110702-TMS32C6205DGHKA200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6205DGHKA200 1110702-TMS32C6205DGHKA200
Manufacturer: Texas Instruments Win Source Part Number: 1110702-TMS32C6205DG HKA200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: External On-Chip RAM: 128kB Voltage - Core: 1.50V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TC) Case / Package: 288-BGA Microstar (16x16) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110702-TMS32C6205DGHKA200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: External
On-Chip RAM: 128kB
Voltage - Core: 1.50V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TC)
Case / Package: 288-BGA Microstar (16x16)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS32C6205DGHKA200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS32C6205DGHKA200-ND
DSP (Digital Signal Processors) TMS32C6205DGHKA200-ND
IC FIXED POINT DSP 288-BGA

IC FIXED POINT DSP 288-BGA

Buy Now Datasheet
Fixed-Point Digital Signal Processor 288-BGA MICROSTAR -40 to 105 Product overview: TMS32C6205DGHKA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6205DGHKA2 00 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processor 288-BGA MICROSTAR -40 to 105 Product overview: TMS32C6205DGHKA200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS32C6205DGHKA200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS32C6205DGHKA200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS32C6205DGHKA200
DSP (Digital Signal Processors) TMS32C6205DGHKA200
IC FIXED POINT DSP 288-BGA

IC FIXED POINT DSP 288-BGA

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS32C6205DGHKA200 TMS32C6205DGHKA200 1110702-TMS32C6205DGHKA200 TMS32C6205DGHKA200-ND 698-TMS32C6205DGHKA200 TMS32C6205DGHKA200
Product Name TMS320C6205 Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS32C6205DGHKA200 DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors)
Data Bus 32-Bit
Package Type BGA; Other; BGA288 BGA; Other; 288-BGA Microstar (16x16) BGA; Other; 288-LFBGA Other; LFBGA BGA; Other; 288-LFBGA
Supply Voltage 1.50V 1.5V; 3.3V 1.5V
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - MTDM8148CCYE2-ND - DigiKey
Specs
Supply Voltage 1.5V; 1.8V; 3.3V; 0.95V, 1.1V, 1.2V, 1.35V
Clock Speed 750 to 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
5 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - DM355ZCE216DTEG - 772730-DM355ZCE216DTEG - Win Source Electronics
Specs
Supply Voltage 1.30V
Clock Speed 216 MHz
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
5 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40GFS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
SMJ320C25 Digital Signal Processors - SMJ320C25FDM - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 40 MHz
MIPS 10
View Details
2 suppliers