Texas Instruments High-Performance Analog Dsp TMS320VC5510AZAVA2

Description
Fixed-Point Digital Signal Processors 240-NFBGA -40 to 85 Product overview: TMS320VC5510AZAVA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZAV A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processors 240-NFBGA -40 to 85 Product overview: TMS320VC5510AZAVA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZAV A2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed-Point Digital Signal Processors 240-NFBGA -40 to 85 Product overview: TMS320VC5510AZAVA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZAV A2 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processors 240-NFBGA -40 to 85 Product overview: TMS320VC5510AZAVA2 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AZAVA2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-TMS320VC5510AZAVA2-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-TMS320VC5510AZAVA2-ND
DSP (Digital Signal Processors) 296-TMS320VC5510AZAVA2-ND
IC DSP FIXED POINT 240-BGA

IC DSP FIXED POINT 240-BGA

Buy Now Datasheet
Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) Series: TMS320C55x Package: Tray Product Status: Active Type: Fixed Point Interface: Host Interface, McBSP Clock Rate: 160MHz On-Chip RAM: 320kB

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series: TMS320C55x
Package: Tray
Product Status: Active
Type: Fixed Point
Interface: Host Interface, McBSP
Clock Rate: 160MHz
On-Chip RAM: 320kB

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5510AZAVA2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5510AZAVA2
DSP (Digital Signal Processors) TMS320VC5510AZAVA2
IC DSP FIXED POINT 240-BGA

IC DSP FIXED POINT 240-BGA

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZAVA2 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5510AZAVA2
Embedded - DSP (Digital Signal Processors) TMS320VC5510AZAVA2
IC DSP FIXED POINT 240-BGA

IC DSP FIXED POINT 240-BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AZAVA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5510AZAVA2
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5510AZAVA2
IC DSP FIXED POINT 240-BGA

IC DSP FIXED POINT 240-BGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320VC5510AZAVA2 296-TMS320VC5510AZAVA2-ND TMS320VC5510AZAVA2 TMS320VC5510AZAVA2 TMS320VC5510AZAVA2
Product Name Dsp DSP (Digital Signal Processors) Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3.3V; 1.60V
Package Type Other; 240-LFBGA BGA; Other; 240-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KS-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details