Texas Instruments TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AGGWA1

Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5510A Fixed-Point Digital Signal Processors - TMS320VC5510AGGWA1 - Texas Instruments
Dallas, TX, United States
TMS320VC5510A Fixed-Point Digital Signal Processors
TMS320VC5510AGGWA1
TMS320VC5510A Fixed-Point Digital Signal Processors TMS320VC5510AGGWA1
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGWA1
1271371-TMS320VC5510AGGWA1
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGWA1 1271371-TMS320VC5510AGGWA1
Manufacturer: Texas Instruments Win Source Part Number: 1271371-TMS320VC5510 AGGWA1 Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 240-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 160MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 344kB Voltage - Core: 1.60V Family Name: TMS320VC5510A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 240-BGA MicroStar (15x15) Alternative Parts (Cross-Reference): TMS320VC5510AZGWA1; TMS320VC5510AGGW1; Introduction Date: June 01, 2000 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271371-TMS320VC5510AGGWA1
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 240-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 160MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 344kB
Voltage - Core: 1.60V
Family Name: TMS320VC5510A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 240-BGA MicroStar (15x15)
Alternative Parts (Cross-Reference): TMS320VC5510AZGWA1; TMS320VC5510AGGW1;
Introduction Date: June 01, 2000
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5510AGGWA1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGGW A1 can be used for catalog matching and distributor lookup.

Fixed-Point Digital Signal Processors 240-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5510AGGWA1 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5510AGGWA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TMS320VC5510AGGWA1 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA240

Digital Signal Processor, 16-Bit Size, 32-Ext Bit, 50MHz, CMOS, PBGA240

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-42890-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-42890-ND
DSP (Digital Signal Processors) 296-42890-ND
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5510AGGWA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5510AGGWA1
DSP (Digital Signal Processors) TMS320VC5510AGGWA1
IC FIXED POINT DSP 240-BGA

IC FIXED POINT DSP 240-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5510AGGWA1 1271371-TMS320VC5510AGGWA1 698-TMS320VC5510AGGWA1 TMS320VC5510AGGWA1 296-42890-ND TMS320VC5510AGGWA1
Product Name TMS320VC5510A Fixed-Point Digital Signal Processors Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5510AGGWA1 BGA Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.60V 1.6V 3.3V; 1.60V
Clock Speed 160 to 200 MHz 160 MHz 160 MHz 160 MHz 160 MHz
MMACS 320 to 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DM3730CUS100NEP - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; FCBGA
Clock Speed 1000 MHz
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Clock Speed 150 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type CAN, I2C, McBSP, SPI, UART
View Details