The TMS320VC5510AGBC2 is a fixed-point digital signal processor (DSP) from Quarktwin Technology Ltd. It features a 240-pin NFBGA package and operates within a temperature range of 0 to 85 degrees Celsius. This DSP is designed for applications requiring efficient processing of digital signals, making it suitable for various embedded systems. The device is classified as active, indicating it is recommended for new designs. It is important to note that the TMS320VC5510AGBC2 is non-RoHS compliant and is available in a green version, which meets specific environmental standards. The processor's architecture supports high-performance signal processing tasks, making it a viable option for engineers looking to implement DSP solutions in their projects.
IC DSP FIXED POINT LP 240-BGA
IC DSP FIXED POINT LP 240-BGA
IC DSP FIXED POINT LP 240-BGA
IC DSP FIXED POINT LP 240-BGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320VC5510AGBC2-ND | TMS320VC5510AGBC2 | TMS320VC5510AGBC2 | TMS320VC5510AGBC2 |
| Product Name | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.60V | |||
| Package Type | Other; 240-LFBGA | BGA; Other; 240-LFBGA | ||
| Pin Count | 240 |