Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA179
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR Product overview: TMS320VC5509GHH31 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509GHH3
Manufacturer: Texas Instruments
Win Source Part Number: 1271370-TMS320VC5509
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 144MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: TMS320VC5509
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5509PGE31; TMS320VC5509AGHHR; TMS320VC5509AGHH;
Introduction Date: April 01, 2001
ECCN: 3A991.a.1
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC DSP FIX PT 16-BIT 179-BGA
IC DSP FIX PT 16-BIT 179-BGA
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5509GHH31 | 698-TMS320VC5509GHH31 | 1271370-TMS320VC5509GHH31 | 296-14412-ND | TMS320VC5509GHH31 |
| Product Name | BGA Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509GHH31 | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | |
| Data Bus | 16-Bit | 16-Bit; 16 Bit | |||
| Package Type | BGA; Other; BGA179 | Other; LFBGA | BGA; Other; 179-LFBGA | BGA; Other; 179-LFBGA | |
| Clock Speed | 144 MHz | 144 MHz | 144 MHz | 144 MHz | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |