Texas Instruments TMS320VC5509A Fixed-Point Digital Signal Processor TMS320VC5509AZHH

Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5509A Fixed-Point Digital Signal Processor - TMS320VC5509AZHH - Texas Instruments
Dallas, TX, United States
TMS320VC5509A Fixed-Point Digital Signal Processor
TMS320VC5509AZHH
TMS320VC5509A Fixed-Point Digital Signal Processor TMS320VC5509AZHH
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509AZHH
033308-TMS320VC5509AZHH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509AZHH 033308-TMS320VC5509AZHH
Manufacturer: Texas Instruments Win Source Part Number: 033308-TMS320VC5509A ZHH Packaging: Tray Type: Fixed Point Voltage - I/O: 3.00V, 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: TMS320VC5509A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TMS320VC5509AGHH; TMS320VC5509APGE11; TMS320VC5509APGE10; Introduction Date: February 25, 2004 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033308-TMS320VC5509AZHH
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.00V, 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: TMS320VC5509A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5509AGHH; TMS320VC5509APGE11; TMS320VC5509APGE10;
Introduction Date: February 25, 2004
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
200MHz 64KB 256KB BGA Dsp - 698-TMS320VC5509AZHH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 64KB 256KB BGA Dsp
698-TMS320VC5509AZHH
200MHz 64KB 256KB BGA Dsp 698-TMS320VC5509AZHH
DSP 32b 200MHz BGA 64KB ROM 256KB RAM 1.65V Product overview: TMS320VC5509AZHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 64KB, 256KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz, 64KB, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AZHH can be used for catalog matching and distributor lookup.

DSP 32b 200MHz BGA 64KB ROM 256KB RAM 1.65V Product overview: TMS320VC5509AZHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 64KB, 256KB, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz, 64KB, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509AZHH can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5509AZHH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5509AZHH
DSP (Digital Signal Processors) TMS320VC5509AZHH
IC FIXED POINT DSP 179-BGA

IC FIXED POINT DSP 179-BGA

Buy Now
Embedded - DSP (Digital Signal Processors) - TMS320VC5509AZHH - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5509AZHH
Embedded - DSP (Digital Signal Processors) TMS320VC5509AZHH
IC FIXED POINT DSP 179-BGA

IC FIXED POINT DSP 179-BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5509AZHH 033308-TMS320VC5509AZHH 698-TMS320VC5509AZHH TMS320VC5509AZHH TMS320VC5509AZHH
Product Name TMS320VC5509A Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509AZHH 200MHz 64KB 256KB BGA Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.6V 1.60V
Clock Speed 108 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dsp - 698-DRA622CIZKKQ1 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tube
View Details
4 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - S320C32PCM4 - 063092-S320C32PCM4 - Win Source Electronics
Specs
Supply Voltage 5.00V
Package Type QFP; Other; 144-QFP (28x28)
Clock Speed 40 MHz
View Details
2 suppliers
SMJ320C6201B Fixed Point Digital Signal Processor, Military - 5962-9857801QXA - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 115 C (-67 to 239 F)
DMA Channels 4
View Details
Dsp - 698-TMS320BC51PQ80 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 5V
Package Type Other; BQFP
Clock Speed 80 MHz
View Details
3 suppliers