Texas Instruments TMS320VC5509A Fixed-Point Digital Signal Processor TMS320VC5509APGE

Description
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Request a Quote Datasheet
Description
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5509A Fixed-Point Digital Signal Processor - TMS320VC5509APGE - Texas Instruments
Dallas, TX, United States
TMS320VC5509A Fixed-Point Digital Signal Processor
TMS320VC5509APGE
TMS320VC5509A Fixed-Point Digital Signal Processor TMS320VC5509APGE
Fixed-Point Digital Signal Processor 144-LQFP -40 to 85

Fixed-Point Digital Signal Processor 144-LQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509APGE
085186-TMS320VC5509APGE
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509APGE 085186-TMS320VC5509APGE
Manufacturer: Texas Instruments Win Source Part Number: 085186-TMS320VC5509A PGE Packaging: Tray Type: Fixed Point Voltage - I/O: 3.00V, 3.30V Mounting: SMD (SMT) Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 256kB Voltage - Core: 1.60V Family Name: TMS320VC5509A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): ADSP-2195MBST-140X; ADSP-2195MBST-140; ADSP-2195MKSTZ-160X ; ADSP-2195MBSTZ-140X ; Introduction Date: January 30, 2006 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 085186-TMS320VC5509APGE
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.00V, 3.30V
Mounting: SMD (SMT)
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 256kB
Voltage - Core: 1.60V
Family Name: TMS320VC5509A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): ADSP-2195MBST-140X; ADSP-2195MBST-140; ADSP-2195MKSTZ-160X ; ADSP-2195MBSTZ-140X ;
Introduction Date: January 30, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-17351-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17351-ND
DSP (Digital Signal Processors) 296-17351-ND
IC DSP FIX PT 16-BIT 144-LQFP

IC DSP FIX PT 16-BIT 144-LQFP

Buy Now Datasheet
 - 1025578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 200MHz Device Million Instructions per Second = 400MIPS Data Bus Width = 32bit RAM Size = 256 kB Program Memory Size = 64 kB Program Memory Type = DARAM, ROM, SARAM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 144

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 200MHz
Device Million Instructions per Second = 400MIPS
Data Bus Width = 32bit
RAM Size = 256 kB
Program Memory Size = 64 kB
Program Memory Type = DARAM, ROM, SARAM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 144

Supplier's Site
Singapore, Singapore
200MHz 64KB Dsp
698-TMS320VC5509APGE
200MHz 64KB Dsp 698-TMS320VC5509APGE
DSP 32b 200MHz LQFP 64KB SDRAM/EPROM/ROM Product overview: TMS320VC5509APGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 64KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509APGE can be used for catalog matching and distributor lookup.

DSP 32b 200MHz LQFP 64KB SDRAM/EPROM/ROM Product overview: TMS320VC5509APGE from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 64KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 200MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5509APGE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5509APGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5509APGE
DSP (Digital Signal Processors) TMS320VC5509APGE
IC DSP FIX PT 16-BIT 144-LQFP

IC DSP FIX PT 16-BIT 144-LQFP

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - TMS320VC5509APGE - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC5509APGE
Embedded - DSP (Digital Signal Processors) TMS320VC5509APGE
IC DSP FIX PT 16-BIT 144-LQFP

IC DSP FIX PT 16-BIT 144-LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5509APGE 085186-TMS320VC5509APGE 296-17351-ND 1025578 698-TMS320VC5509APGE TMS320VC5509APGE TMS320VC5509APGE
Product Name TMS320VC5509A Fixed-Point Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5509APGE DSP (Digital Signal Processors) 200MHz 64KB Dsp DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors)
Supply Voltage 3.6V 1.60V 3V; 3.3V; 1.60V
Clock Speed 108 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Interface Type I²C; USB I²C I2C, SPI I²C; Host Interface, I²C, McBSP I²C; Host Interface, I²C, McBSP
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530DZCBB - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
OMAPL137-HT High Temperature Low Power Applications Processor - OMAPL137BPTPH - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; HLQFP,XCEPT
View Details