Texas Instruments TMS320VC5507 Fixed-Point Digital Signal Processor TMS320VC5507GHH

Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote
Description
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5507GHH is a fixed-point digital signal processor in a 179-terminal plastic BGA package with soldered balls. It is a fully qualified production device with dual-supply CMOS technology and is rated for operation from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The TMS320VC5507GHH is a fixed-point digital signal processor in a 179-terminal plastic BGA package with soldered balls. It is a fully qualified production device with dual-supply CMOS technology and is rated for operation from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5507 Fixed-Point Digital Signal Processor - TMS320VC5507GHH - Texas Instruments
Dallas, TX, United States
TMS320VC5507 Fixed-Point Digital Signal Processor
TMS320VC5507GHH
TMS320VC5507 Fixed-Point Digital Signal Processor TMS320VC5507GHH
Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Fixed-Point Digital Signal Processor 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-17286-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-17286-ND
DSP (Digital Signal Processors) 296-17286-ND
IC DSP FIXED-POINT 16BIT 179-BGA

IC DSP FIXED-POINT 16BIT 179-BGA

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507GHH
1271366-TMS320VC5507GHH
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507GHH 1271366-TMS320VC5507GHH
Manufacturer: Texas Instruments Win Source Part Number: 1271366-TMS320VC5507 GHH Series: TMS320C55x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TC) Voltage - I/O: 3.00V, 3.30V Package: 179-LFBGA Mounting: SMD Interface: Host Interface, I2C, McBSP Clock Rate: 200MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 128kB Voltage - Core: 1.60V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TMS320VC5507ZHHR; TMS320VC5507ZHH; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271366-TMS320VC5507GHH
Series: TMS320C55x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TC)
Voltage - I/O: 3.00V, 3.30V
Package: 179-LFBGA
Mounting: SMD
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5507ZHHR; TMS320VC5507ZHH;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 200MHz 128KB Dsp - 698-TMS320VC5507GHH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 200MHz 128KB Dsp
698-TMS320VC5507GHH
16-bit 200MHz 128KB Dsp 698-TMS320VC5507GHH
16-Bit DSP, 200MHz, 128KB RAM, LFBGA, I2C, -40-85C Product overview: TMS320VC5507GHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 200MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 200MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507GHH can be used for catalog matching and distributor lookup.

16-Bit DSP, 200MHz, 128KB RAM, LFBGA, I2C, -40-85C Product overview: TMS320VC5507GHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 200MHz, 128KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 200MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507GHH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5507GHH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5507GHH
DSP (Digital Signal Processors) TMS320VC5507GHH
IC DSP FIXED-POINT 16BIT 179-BGA

IC DSP FIXED-POINT 16BIT 179-BGA

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5507GHH 296-17286-ND 1271366-TMS320VC5507GHH 698-TMS320VC5507GHH TMS320VC5507GHH
Product Name TMS320VC5507 Fixed-Point Digital Signal Processor DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5507GHH 16-bit 200MHz 128KB Dsp DSP (Digital Signal Processors)
Supply Voltage 3.6V 3V; 3.3V; 1.60V 1.60V
Clock Speed 108 to 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
MMACS 400
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6472-HIREL Fixed-Point Digital Signal Processor - SM320C6472EGTZA6 - Texas Instruments
Specs
Supply Voltage 1.2V; 1.8V; 3.3V
Features Embedded Timers
Package Type Other; FCBGA
View Details
3 suppliers
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details