IC DSP FIXED-POINT 16BIT 179-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1321805-TMS320VC5507
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 160
Mounting: Surface Mount
Interface: Host Interface, I2C, McBSP
Clock Rate: 200MHz
Non-Volatile Memory: ROM (64kB)
On-Chip RAM: 128kB
Voltage - Core: 1.60V
Supplier Device Package: 179-NFBGA (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 179-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 85
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320VC5507GBB
Base Product Number: TMS320
RoHS Status: RoHS non-compliant
IC DSP FIXED-POINT 16BIT 179-BGA Product overview: TMS320VC5507GBB from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 16BIT, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5507GBB can be used for catalog matching and distributor lookup.
IC DSP FIXED-POINT 16BIT 179-BGA
IC DSP FIXED-POINT 16BIT 179-BGA
IC DSP FIXED-POINT 16BIT 179-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320VC5507GBB-ND | 1321805-TMS320VC5507GBB | 698-TMS320VC5507GBB | TMS320VC5507GBB | TMS320VC5507GBB | TMS320VC5507GBB |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | 16-bit 16BIT BGA Dsp | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
| Data Bus | 16-Bit | 16-Bit | 16-Bit | |||
| Supply Voltage | 3.3V; 1.60V | 1.60V | 1.6 V | |||
| Package Type | Other; 179-LFBGA | Other; 179-LFBGA | Other; Tray | BGA; Other; 179-LFBGA | ||
| Pin Count | 179 | 179 |