Fixed-Point Digital Signal Processor 201-NFBGA -40 to 85 Product overview: TMS320VC5502ZAV300 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502ZAV3
Manufacturer: Texas Instruments
Win Source Part Number: 1319918-TMS320VC5502
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 126
Mounting: Surface Mount
Interface: Host Interface, I2C, McBSP, UART
Clock Rate: 300MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 80kB
Voltage - Core: 1.26V
Supplier Device Package: 201-NFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 201-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 296-TMS320VC5502ZAV3
Base Product Number: TMS320
RoHS Status: ROHS3 Compliant
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320VC5502ZAV300 | 1319918-TMS320VC5502ZAV300 | 296-TMS320VC5502ZAV300-ND | TMS320VC5502ZAV300 | TMS320VC5502ZAV300 | TMS320VC5502ZAV300 |
| Product Name | Dsp | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Supply Voltage | 1.26V | 3.3V; 1.26V | ||||
| Package Type | Other; 201-LFBGA | Other; 201-LFBGA | BGA; Other; 201-LFBGA |