Win Source Part Number: 1171059-TMS320VC5502
Category: Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Series: TMS320C55x
Type: Fixed Point
Voltage - I/O: 3.30V
Package: Tray
Standard Package: 126
Mounting: SMD (SMT)
Interface: Host Interface, I2C, McBSP, UART
Clock Rate: 200MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 80kB
Voltage - Core: 1.26V
Package / Case: 201-LFBGA
Supplier Device Package: 201-NFBGA (15x15)
Temperature Range - Operating: -40°C ~ 85°C (TC)
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-TMS320VC5502ZAV2
Base Product Number: TMS320
Fixed-Point Digital Signal Processor 201-NFBGA -40 to 85 Product overview: TMS320VC5502ZAV200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5502ZAV2
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
FIXED-POINT DIGITAL SIGNAL PROCE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1171059-TMS320VC5502ZAV200 | 698-TMS320VC5502ZAV200 | 296-TMS320VC5502ZAV200-ND | TMS320VC5502ZAV200 | TMS320VC5502ZAV200 | TMS320VC5502ZAV200 |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.26V | 3.3V; 1.26V | ||||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |