Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC549ZGU-120

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320VC549ZGU-120 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC549ZGU-120-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC549ZGU-120-ND
DSP (Digital Signal Processors) TMS320VC549ZGU-120-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC549ZGU-120 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC549ZGU-120
DSP (Digital Signal Processors) TMS320VC549ZGU-120
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now

Technical Specifications

  Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC549ZGU-120 TMS320VC549ZGU-120-ND TMS320VC549ZGU-120
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type BGA; Other; BGA144 BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Supply Voltage 2.5V; 3.3V
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

OMAP3530-HIREL OMAP3530-HiRel Applications Processor - OMAP3530EZCBBA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; POP-FCBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-21369BBP-2A - Lingto Electronic Limited
Specs
Clock Speed 333 MHz
Interface Type DAI, DPI
View Details
 - PEF20580FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; TQFP; Other; TQFP128
View Details