Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC549PGER-80

Description
IC FIXED POINT DSP 144-LQFP
Request a Quote Datasheet
Description
IC FIXED POINT DSP 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320VC549PGER-80-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC549PGER-80-ND
DSP (Digital Signal Processors) TMS320VC549PGER-80-ND
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549PGER-80
1271360-TMS320VC549PGER-80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549PGER-80 1271360-TMS320VC549PGER-80
Manufacturer: Texas Instruments Win Source Part Number: 1271360-TMS320VC549P GER-80 Series: TMS320C54x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 100°C (TC) Voltage - I/O: 3.30V Package: 144-LQFP Mounting: SMD Interface: BSP, Host Interface, Serial Port Part Status: Obsolete(EOL) Clock Rate: 80MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 64kB Voltage - Core: 2.50V Family Name: TMS320VC549 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC549GGUR-80; TMS320VC549GGU-80; TMS320VC549PGE-80; Introduction Date: February 01, 1996 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Texas Instruments
Win Source Part Number: 1271360-TMS320VC549PGER-80
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LQFP
Mounting: SMD
Interface: BSP, Host Interface, Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 64kB
Voltage - Core: 2.50V
Family Name: TMS320VC549
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC549GGUR-80; TMS320VC549GGU-80; TMS320VC549PGE-80;
Introduction Date: February 01, 1996
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Digital Signal Processor 144-LQFP -40 to 100 Product overview: TMS320VC549PGER-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC549PGER- 80 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP -40 to 100 Product overview: TMS320VC549PGER-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC549PGER-80 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - DSP (Digital Signal Processors) - TMS320VC549PGER-80 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
TMS320VC549PGER-80
Embedded - DSP (Digital Signal Processors) TMS320VC549PGER-80
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC549PGER-80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC549PGER-80
DSP (Digital Signal Processors) TMS320VC549PGER-80
IC FIXED POINT DSP 144-LQFP

IC FIXED POINT DSP 144-LQFP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC549PGER-80-ND 1271360-TMS320VC549PGER-80 698-TMS320VC549PGER-80 TMS320VC549PGER-80 TMS320VC549PGER-80
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC549PGER-80 Dsp Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 2.5V; 3.3V 2.50V 3.3V
Package Type LFQP; Other; 144-LQFP Other; LQFP QFP; Other; 144-LQFP
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2103KP-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
24.576MHz Dsp - 698-CS47028C-DQZ - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 150 MHz
Operating Temperature -40 C (-40 F)
Interface Type I2C, SPI
View Details
5 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details