Texas Instruments DSP (Digital Signal Processors) TMS320VC549PGE100W

Description
Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP144
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320VC549PGE100W - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP144

Digital Signal Processor, 16-Ext Bit, 20MHz, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC549PGE100W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC549PGE100W
DSP (Digital Signal Processors) TMS320VC549PGE100W
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC549PGE100W TMS320VC549PGE100W
Product Name DSP (Digital Signal Processors)
Package Type QFP; TQFP; Other; TQFP144
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2115KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Synchronous Serial Port (SSP)
View Details
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM40 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Dsp - 698-M52045FP#CF1J - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
3 suppliers