IC FIXED POINT DSP 144-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1321886-TMS320VC549G
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tube
Type: Fixed Point
Voltage - I/O: 3.30V
Standard Package: 160
Mounting: Surface Mount
Interface: BSP, Host Interface, Serial Port
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32kB)
On-Chip RAM: 64kB
Voltage - Core: 2.50V
Supplier Device Package: 144-BGA MICROSTAR (12x12)
Temperature Range - Operating: -40°C ~ 100°C (TC)
Case / Package: 144-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 67
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: TMS320VC549GGU80,296
Base Product Number: TMS320
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Digital Signal Processor 144-BGA MICROSTAR -40 to 100 Product overview: TMS320VC549GGU-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC549GGU-8
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
IC FIXED POINT DSP 144-BGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-1933-5-ND | 1321886-TMS320VC549GGU-80 | 698-TMS320VC549GGU-80 | TMS320VC549GGU-80 | TMS320VC549GGU-80 |
| Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | BGA Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 2.5V; 3.3V | 2.50V | 3.3V | ||
| Package Type | BGA; Other; 144-LFBGA | Other; 144-LFBGA | Other; LFBGA | BGA; Other; BGA144 | BGA; Other; 144-LFBGA |
| Pin Count | 144 | ||||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz |