Texas Instruments High-Performance Analog Dsp TMS320VC5472CGHK

Description
TMS320 DIGITAL SIGNAL PROCESSORS Product overview: TMS320VC5472CGHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5472CGHK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TMS320 DIGITAL SIGNAL PROCESSORS Product overview: TMS320VC5472CGHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5472CGHK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320 DIGITAL SIGNAL PROCESSORS Product overview: TMS320VC5472CGHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5472CGHK can be used for catalog matching and distributor lookup.

TMS320 DIGITAL SIGNAL PROCESSORS Product overview: TMS320VC5472CGHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5472CGHK can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5472CGHK
213200-TMS320VC5472CGHK
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5472CGHK 213200-TMS320VC5472CGHK
Manufacturer: Texas Instruments Win Source Part Number: 213200-TMS320VC5472C GHK Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213200-TMS320VC5472CGHK
Categories: Integrated Circuits
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now
 - TMS320VC5472CGHK - Rochester Electronics
Newburyport, MA, United States
TMS320, Digital Signal Processors

TMS320, Digital Signal Processors

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5472CGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5472CGHK
DSP (Digital Signal Processors) TMS320VC5472CGHK
TMS320 DIGITAL SIGNAL PROCESSORS

TMS320 DIGITAL SIGNAL PROCESSORS

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320VC5472CGHK
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320VC5472CGHK
TMS320 DIGITAL SIGNAL PROCESSORS

TMS320 DIGITAL SIGNAL PROCESSORS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320VC5472CGHK 213200-TMS320VC5472CGHK TMS320VC5472CGHK TMS320VC5472CGHK TMS320VC5472CGHK
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5472CGHK DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C80 Digital Signal Processor - SMJ320C80GFM50 - Texas Instruments
Specs
Clock Speed 50 MHz
View Details
2 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2184LBST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
 - HD64413ASFD - Rochester Electronics
Renesas Electronics Corporation
Specs
Package Type QFP; Other; QFP176
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details