Manufacturer: Texas Instruments
Win Source Part Number: 900478-TMS320VC5471Z
Series: TMS320C54x
Operating Temperature Range: 0°C ~ 85°C (TC)
Package: 257-LFBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TMS320
Categories: Integrated Circuits (ICs)
Case / Package: 257-BGA MICROSTAR (16x16)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
16-Bit DSP, ARM Core, 100MHz, LFBGA, 144KB RAM, I2C/SPI/UART Product overview: TMS320VC5471ZHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 144KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 144KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5471ZHK can be used for catalog matching and distributor lookup.
IC FIXED POINT DSP 257-BGA
IC FIXED POINT DSP 257-BGA
IC FIXED POINT DSP 257-BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 900478-TMS320VC5471ZHK | 698-TMS320VC5471ZHK | TMS320VC5471ZHK-ND | TMS320VC5471ZHK | TMS320VC5471ZHK |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5471ZHK | 16-bit 100MHz 144KB Dsp | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Package Type | BGA; Other; 257-BGA MICROSTAR (16x16) | Other; LFBGA | Other; 257-LFBGA | BGA; Other; 257-LFBGA | |
| Operating Temperature | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Data Bus | 16-Bit | ||||
| Supply Voltage | 1.8V | 1.8V; 3.3V |