Texas Instruments High-Performance Analog Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5471GHK TMS320VC5471GHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 145054-TMS320VC5471G HK Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 257-BGA MICROSTAR (16x16) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145054-TMS320VC5471G HK Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 257-BGA MICROSTAR (16x16) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5471GHK
145054-TMS320VC5471GHK
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5471GHK 145054-TMS320VC5471GHK
Manufacturer: Texas Instruments Win Source Part Number: 145054-TMS320VC5471G HK Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 257-BGA MICROSTAR (16x16) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 145054-TMS320VC5471GHK
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 257-BGA MICROSTAR (16x16)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Singapore, Singapore
16-bit 100MHz Dsp
698-TMS320VC5471GHK
16-bit 100MHz Dsp 698-TMS320VC5471GHK
16-bit DSP 100MHz LFBGA, I2C, SPI, UART, SDRAM Product overview: TMS320VC5471GHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5471GHK can be used for catalog matching and distributor lookup.

16-bit DSP 100MHz LFBGA, I2C, SPI, UART, SDRAM Product overview: TMS320VC5471GHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5471GHK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-12752-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12752-ND
DSP (Digital Signal Processors) 296-12752-ND
IC DSP FIXED PT 100MHZ 257-BGA

IC DSP FIXED PT 100MHZ 257-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5471GHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5471GHK
DSP (Digital Signal Processors) TMS320VC5471GHK
IC DSP FIXED PT 100MHZ 257-BGA

IC DSP FIXED PT 100MHZ 257-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 145054-TMS320VC5471GHK 698-TMS320VC5471GHK 296-12752-ND TMS320VC5471GHK
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5471GHK 16-bit 100MHz Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.80V 1.8V 1.8V; 3.3V
Package Type BGA; Other; 257-BGA MICROSTAR (16x16) Other; LFBGA Other; 257-LFBGA BGA; Other; 257-LFBGA
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature 0 to 85 C (32 to 185 F) -40 C (-40 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
 - PEF66008EV2.1-G - Rochester Electronics
Intel Corporation
Specs
Package Type BGA; Other; LFBGA225
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - 1053342-CS495314-DVZR - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.80V
Clock Speed 150 MHz
View Details
4 suppliers