Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320VC5470ZHK

Description
IC FIXED POINT DSP 257-BGA
Request a Quote Datasheet
Description
IC FIXED POINT DSP 257-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320VC5470ZHK-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5470ZHK-ND
DSP (Digital Signal Processors) TMS320VC5470ZHK-ND
IC FIXED POINT DSP 257-BGA

IC FIXED POINT DSP 257-BGA

Buy Now Datasheet
Singapore, Singapore
16-bit 100MHz 1.8V Dsp
698-TMS320VC5470ZHK
16-bit 100MHz 1.8V Dsp 698-TMS320VC5470ZHK
16-Bit DSP, 100MHz, ARM, LFBGA, 1.8V, I2C, SPI, UART Product overview: TMS320VC5470ZHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5470ZHK can be used for catalog matching and distributor lookup.

16-Bit DSP, 100MHz, ARM, LFBGA, 1.8V, I2C, SPI, UART Product overview: TMS320VC5470ZHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 1.8V. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 1.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5470ZHK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5470ZHK
120187-TMS320VC5470ZHK
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5470ZHK 120187-TMS320VC5470ZHK
Manufacturer: Texas Instruments Win Source Part Number: 120187-TMS320VC5470Z HK Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 160kB Voltage - Core: 1.80V Categories: Integrated Circuits Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 257-BGA MICROSTAR (16x16) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 120187-TMS320VC5470ZHK
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 257-BGA MICROSTAR (16x16)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5470ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5470ZHK
DSP (Digital Signal Processors) TMS320VC5470ZHK
IC FIXED POINT DSP 257-BGA

IC FIXED POINT DSP 257-BGA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5470ZHK-ND 698-TMS320VC5470ZHK 120187-TMS320VC5470ZHK TMS320VC5470ZHK
Product Name DSP (Digital Signal Processors) 16-bit 100MHz 1.8V Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5470ZHK DSP (Digital Signal Processors)
Supply Voltage 1.8V; 3.3V 1.8V 1.80V
Package Type Other; 257-LFBGA Other; LFBGA BGA; Other; 257-BGA MICROSTAR (16x16) BGA; Other; 257-LFBGA
Pin Count 257
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DSP (Digital Signal Processors) - 66AK2G12ABY100GS - Quarktwin Technology Ltd.
Specs
Package Type BGA; Other; 625-LFBGA, FCBGA
Clock Speed 1000 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2183BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details