IC DSP FIXED PT 100MHZ 257-BGA
16-bit DSP, ARM, 100MHz, LFBGA, 144KB RAM, I2C/SPI/UART Product overview: TMS320VC5470GHK from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, 144KB. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, 144KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5470GHK can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 112528-TMS320VC5470G
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 160kB
Voltage - Core: 1.80V
Family Name: TMS320VC5470
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 257-BGA MICROSTAR (16x16)
Alternative Parts (Cross-Reference): TMS320VC5470ZHK; TMS320VC5470GHKA;
Introduction Date: December 01, 2001
ECCN: 3A991.a.3
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 90
IC DSP FIXED PT 100MHZ 257-BGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-12751-ND | 698-TMS320VC5470GHK | 112528-TMS320VC5470GHK | TMS320VC5470GHK |
| Product Name | DSP (Digital Signal Processors) | 16-bit 100MHz 144KB Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5470GHK | DSP (Digital Signal Processors) |
| Supply Voltage | 1.8V; 3.3V | 1.8V | 1.80V | |
| Package Type | Other; 257-LFBGA | Other; LFBGA | BGA; Other; 257-BGA MICROSTAR (16x16) | BGA; Other; 257-LFBGA |
| Pin Count | 257 | |||
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz |