Digital Signal Processor 176-LQFP 0 to 85
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 133MHz, CMOS, PQFP176
Manufacturer: Texas Instruments
Win Source Part Number: 043233-TMS320VC5441P
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 133MHz
Non-Volatile Memory: External
On-Chip RAM: 1.25MB
Voltage - Core: 1.60V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320VC5441GGU; TMS320VC5441PGFDIT; TMS320VC5441APGF;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC FIXED POINT DSP 176-LQFP
Digital Signal Processor 176-LQFP 0 to 0 Product overview: TMS320VC5441PGF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441PGF can be used for catalog matching and distributor lookup.
IC FIXED POINT DSP 176-LQFP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5441PGF | TMS320VC5441PGF | 043233-TMS320VC5441PGF | TMS320VC5441PGF-ND | 698-TMS320VC5441PGF | TMS320VC5441PGF |
| Product Name | TMS320VC5441 Digital Signal Processor | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441PGF | DSP (Digital Signal Processors) | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 1.60V | 3.3V; 1.60V | 1.6V | ||
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz | |
| MMACS | 532 | |||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | -40 C (-40 F) | 0 to 85 C (32 to 185 F) | |
| DMA Channels | 6 |