Texas Instruments TMS320VC5441 Digital Signal Processor TMS320VC5441GGU

Description
Digital Signal Processor 169-BGA MICROSTAR 0 to 85
Request a Quote Datasheet
Description
Digital Signal Processor 169-BGA MICROSTAR 0 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5441 Digital Signal Processor - TMS320VC5441GGU - Texas Instruments
Dallas, TX, United States
TMS320VC5441 Digital Signal Processor
TMS320VC5441GGU
TMS320VC5441 Digital Signal Processor TMS320VC5441GGU
Digital Signal Processor 169-BGA MICROSTAR 0 to 85

Digital Signal Processor 169-BGA MICROSTAR 0 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441GGU
1271358-TMS320VC5441GGU
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441GGU 1271358-TMS320VC5441GGU
Manufacturer: Texas Instruments Win Source Part Number: 1271358-TMS320VC5441 GGU Series: TMS320C54x Packaging: Tube Type: Fixed Point Operating Temperature Range: 0°C ~ 85°C (TC) Voltage - I/O: 3.30V Package: 169-LFBGA Mounting: SMD Interface: Host Interface, McBSP Clock Rate: 133MHz Non-Volatile Memory: External On-Chip RAM: 1.25MB Voltage - Core: 1.60V Family Name: TMS320VC5441 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 169-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TMS320VC5441PGFDIT; TMS320VC5441PGF; TMS320VC5441APGF; Introduction Date: December 01, 1999 ECCN: 3A991.a.2 Country of Origin: Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271358-TMS320VC5441GGU
Series: TMS320C54x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 169-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 133MHz
Non-Volatile Memory: External
On-Chip RAM: 1.25MB
Voltage - Core: 1.60V
Family Name: TMS320VC5441
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 169-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320VC5441PGFDIT; TMS320VC5441PGF; TMS320VC5441APGF;
Introduction Date: December 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TMS320VC5441GGU - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 133MHz, CMOS, PBGA169

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 133MHz, CMOS, PBGA169

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-15127-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-15127-5-ND
DSP (Digital Signal Processors) 296-15127-5-ND
IC FIXED-POINT DSP 169-BGA

IC FIXED-POINT DSP 169-BGA

Buy Now Datasheet
Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5441GGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441GGU can be used for catalog matching and distributor lookup.

Digital Signal Processor 169-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5441GGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441GGU can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - TMS320VC5441GGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5441GGU
DSP (Digital Signal Processors) TMS320VC5441GGU
IC FIXED-POINT DSP 169-BGA

IC FIXED-POINT DSP 169-BGA

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5441GGU 1271358-TMS320VC5441GGU TMS320VC5441GGU 296-15127-5-ND 698-TMS320VC5441GGU TMS320VC5441GGU
Product Name TMS320VC5441 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441GGU DSP (Digital Signal Processors) BGA Dsp DSP (Digital Signal Processors)
Supply Voltage 3.3V 1.60V 3.3V; 1.60V 1.6V
Clock Speed 133 MHz 133 MHz 133 MHz 133 MHz 133 MHz
MMACS 532
Operating Temperature -40 to 100 C (-40 to 212 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) -40 C (-40 F) 0 to 85 C (32 to 185 F)
DMA Channels 6
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2E - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
SM320VC5510A-HIREL Fixed-Point Digital Signal Processor - SM320VC5510AZPHA2 - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 200 MHz
MMACS 400
View Details
5 suppliers
SM320C6712D-EP Enhanced Product Floating-Point Dsp - SM32C6712DGDPA16EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 MHz
MMACS 300
View Details
6 suppliers