Digital Signal Processor 176-LQFP -40 to 100
Digital Signal Processor 176-LQFP 0 to 0 Product overview: TMS320VC5441APGF from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5441APGF
IC DSP FIXED-POINT 176LQFP
Manufacturer: Texas Instruments
Win Source Part Number: 797619-TMS320VC5441A
Series: TMS320C54x
Packaging: Tube
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 176-LQFP
Mounting: SMD
Interface: Host Interface, McBSP
Clock Rate: 133MHz
Non-Volatile Memory: External
On-Chip RAM: 1.25MB
Voltage - Core: 1.60V
Family Name: TMS320VC5441
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): TMS320VC5441GGU; TMS320VC5441PGFDIT; TMS320VC5441PGF; TMS320VC5441APGF; TMS320VC5441AZGUZE; TMS320VC5441GUDIT; TMS320VC5441AGGU;
Introduction Date: August 29, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC DSP FIXED-POINT 176LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320VC5441APGF | 698-TMS320VC5441APGF | TMS320VC5441APGF-ND | 797619-TMS320VC5441APGF | TMS320VC5441APGF |
| Product Name | TMS320VC5441 Digital Signal Processor | Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5441APGF | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V | 3.3V | 3.3V; 1.60V | 1.60V | |
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | 133 MHz | 133 MHz |
| MMACS | 532 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 C (-40 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) |
| DMA Channels | 6 |