Digital Signal Processor 144-BGA MICROSTAR 0 to 0 Product overview: TMS320VC5421GGU200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5421GGU2
Digital Signal Processor, 32-Bit Size, 16-Ext Bit, 50MHz, CMOS, PBGA144
IC DIG SIG PROCESSOR 144-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271356-TMS320VC5421
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 85°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: Host Interface, McBSP
Part Status: Obsolete(EOL)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (8 kB)
On-Chip RAM: 512kB
Voltage - Core: 1.80V
Family Name: TMS320VC5421
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Alternative Parts (Cross-Reference): TMS320VC5421PGE200; TMS320VC5421ZGU200;
Introduction Date: December 01, 1999
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 160
IC DIG SIG PROCESSOR 144-BGA
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-TMS320VC5421GGU200 | TMS320VC5421GGU200 | 296-10768-ND | 1271356-TMS320VC5421GGU200 | TMS320VC5421GGU200 |
| Product Name | BGA Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5421GGU200 | DSP (Digital Signal Processors) | |
| Supply Voltage | 1.8V | 1.8V; 3.3V | 1.80V | ||
| Package Type | Other; LFBGA | BGA; Other; BGA144 | BGA; Other; 144-LFBGA | BGA; Other; 144-LFBGA | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |