Texas Instruments TMS320VC5420 Digital Signal Processor TMS320VC5420ZGU200

Description
Digital Signal Processor 144-BGA MICROSTAR
Request a Quote Datasheet
Description
Digital Signal Processor 144-BGA MICROSTAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320VC5420 Digital Signal Processor - TMS320VC5420ZGU200 - Texas Instruments
Dallas, TX, United States
TMS320VC5420 Digital Signal Processor
TMS320VC5420ZGU200
TMS320VC5420 Digital Signal Processor TMS320VC5420ZGU200
Digital Signal Processor 144-BGA MICROSTAR

Digital Signal Processor 144-BGA MICROSTAR

Buy Now Datasheet
 - TMS320VC5420ZGU200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PBGA144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PBGA144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5420ZGU200-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320VC5420ZGU200-ND
DSP (Digital Signal Processors) TMS320VC5420ZGU200-ND
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5420ZGU200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5420ZGU200
DSP (Digital Signal Processors) TMS320VC5420ZGU200
IC FIXED POINT DSP 144-BGA

IC FIXED POINT DSP 144-BGA

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5420ZGU200 TMS320VC5420ZGU200 TMS320VC5420ZGU200-ND TMS320VC5420ZGU200
Product Name TMS320VC5420 Digital Signal Processor DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type BGA; Other; BGA144 BGA; Other; 144-LFBGA BGA; Other; 144-LFBGA
Supply Voltage 1.8V; 3.3V
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC5507-EP Enhanced Product Fixed-Point Digital Signal Processor - SM320VC5507PGESEP - Texas Instruments
Specs
Supply Voltage 3.6V
Clock Speed 108 to 200 MHz
MMACS 400
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - RZTHC6748 - Lingto Electronic Limited
Specs
Clock Speed 375 MHz
Interface Type I²C; SPI; UART; USB; EBI/EMI, Ethernet MAC, Host Interface, I²C, McASP, SPI, UART, USB
View Details
2 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers