Texas Instruments TMS320VC5420 Digital Signal Processor TMS320VC5420PGE200

Description
Digital Signal Processor 144-LQFP 0 to 0
Request a Quote
Description
Digital Signal Processor 144-LQFP 0 to 0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMS320VC5420PGE200 is a dual-core fixed-point digital signal processor (DSP) from Quarktwin Technology Ltd., capable of delivering up to 200 MIPS performance. It features two independent 54x subsystems, each with a modified Harvard architecture that includes one program memory bus and three data memory buses, allowing for simultaneous access to program instructions and data. Each core is equipped with a 40-bit arithmetic logic unit (ALU), a 17 vó 17-bit parallel multiplier, and a 40-bit adder, enabling efficient single-cycle multiply/accumulate operations. The processor supports advanced features such as dual 1.8V core and 3.3V I/O power supplies for low power consumption, 192K vó 16 dual- and single-access on-chip RAM, and 12 channels of direct memory access (DMA) for efficient data transfers. It also includes six multichannel buffered serial ports (McBSPs) and a 16-bit host-port interface (HPI16) for external communication. The TMS320VC5420PGE200 is available in a 144-pin low-profile quad flatpack (LQFP) package, making it suitable for various applications requiring high-performance signal processing.

Datasheet Summary
Powered by GS/AI

The TMS320VC5420PGE200 is a dual-core fixed-point digital signal processor (DSP) from Quarktwin Technology Ltd., capable of delivering up to 200 MIPS performance. It features two independent 54x subsystems, each with a modified Harvard architecture that includes one program memory bus and three data memory buses, allowing for simultaneous access to program instructions and data. Each core is equipped with a 40-bit arithmetic logic unit (ALU), a 17 vó 17-bit parallel multiplier, and a 40-bit adder, enabling efficient single-cycle multiply/accumulate operations. The processor supports advanced features such as dual 1.8V core and 3.3V I/O power supplies for low power consumption, 192K vó 16 dual- and single-access on-chip RAM, and 12 channels of direct memory access (DMA) for efficient data transfers. It also includes six multichannel buffered serial ports (McBSPs) and a 16-bit host-port interface (HPI16) for external communication. The TMS320VC5420PGE200 is available in a 144-pin low-profile quad flatpack (LQFP) package, making it suitable for various applications requiring high-performance signal processing.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TMS320VC5420 Digital Signal Processor
TMS320VC5420PGE200
TMS320VC5420 Digital Signal Processor TMS320VC5420PGE200
Digital Signal Processor 144-LQFP 0 to 0

Digital Signal Processor 144-LQFP 0 to 0

Buy Now Datasheet
Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320VC5420PGE200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5420PGE2 00 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP 0 to 0 Product overview: TMS320VC5420PGE200 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5420PGE200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420PGE200
056231-TMS320VC5420PGE200
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420PGE200 056231-TMS320VC5420PGE200
Manufacturer: Texas Instruments Win Source Part Number: 056231-TMS320VC5420P GE200 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: External On-Chip RAM: 384kB Voltage - Core: 1.80V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Alternative Parts (Cross-Reference): TMS320VC5420GGU200; TMS320C5420PGEA200; TMS320VC5420PGE200; TMS320VC5420ZGU200; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056231-TMS320VC5420PGE200
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: External
On-Chip RAM: 384kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Alternative Parts (Cross-Reference): TMS320VC5420GGU200; TMS320C5420PGEA200; TMS320VC5420PGE200; TMS320VC5420ZGU200;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DSP (Digital Signal Processors) - 296-12191-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-12191-ND
DSP (Digital Signal Processors) 296-12191-ND
IC DIGITAL SIGNAL PROC 144-LQFP

IC DIGITAL SIGNAL PROC 144-LQFP

Buy Now Datasheet
 - TMS320VC5420PGE200 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 100MHz, CMOS, PQFP144

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320VC5420PGE200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5420PGE200
DSP (Digital Signal Processors) TMS320VC5420PGE200
IC DIGITAL SIGNAL PROC 144-LQFP

IC DIGITAL SIGNAL PROC 144-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5420PGE200 698-TMS320VC5420PGE200 056231-TMS320VC5420PGE200 296-12191-ND TMS320VC5420PGE200 TMS320VC5420PGE200
Product Name TMS320VC5420 Digital Signal Processor Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420PGE200 DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 1.8V 1.80V 1.8V; 3.3V
Package Type Other; LQFP QFP; Other; 144-LQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; QFP144 QFP; Other; 144-LQFP
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Operating Temperature 0 C (32 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F) 0 to 100 C (32 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320C40 Floating-Point Digital Signal Processors, Military - SMJ320C40HFHM50 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
2 suppliers
Dsp - 698-DM8107AAARD21 - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
View Details
4 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA788BSGABFRQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 1000 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - DRA786BDGABFQ1 - Acme Chip Technology Co., Limited
Specs
Package Type Other; 367-FCBGA (15x15)
Clock Speed 500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers