Texas Instruments Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420GGU TMS320VC5420GGU

Description
Manufacturer: Texas Instruments Win Source Part Number: 1271354-TMS320VC5420 GGU Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1271354-TMS320VC5420 GGU Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420GGU
1271354-TMS320VC5420GGU
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420GGU 1271354-TMS320VC5420GGU
Manufacturer: Texas Instruments Win Source Part Number: 1271354-TMS320VC5420 GGU Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271354-TMS320VC5420GGU
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
16-bit 100MHz BGA Dsp - 698-TMS320VC5420GGU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 100MHz BGA Dsp
698-TMS320VC5420GGU
16-bit 100MHz BGA Dsp 698-TMS320VC5420GGU
16-BIT, 100MHz, OTHER DSP, PBGA144, PLASTIC, BGA-144 Product overview: TMS320VC5420GGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5420GGU can be used for catalog matching and distributor lookup.

16-BIT, 100MHz, OTHER DSP, PBGA144, PLASTIC, BGA-144 Product overview: TMS320VC5420GGU from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100MHz, BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 16-bit, 100MHz, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5420GGU can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 1271354-TMS320VC5420GGU 698-TMS320VC5420GGU
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5420GGU 16-bit 100MHz BGA Dsp
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6711D-EP Enhanced Product Floating-Point Dsps - SM32C6711DGDPI20EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 167 to 250 MHz
MMACS 400
View Details
4 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-21369KSWZ-4A - Lingto Electronic Limited
Specs
Clock Speed 350 MHz
Interface Type DAI, DPI
View Details
DSP (Digital Signal Processors) - DSPIC30F2010-20E/SP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type DIP; Other; "28-DIP (0.300"", 7.62mm)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details