Texas Instruments High-Performance Analog Dsp TMS320VC5410PGE100

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP144
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP144
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320VC5410PGE100 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP144

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 50MHz, CMOS, PQFP144

Supplier's Site Datasheet
Digital Signal Processor 144-LQFP -40 to 100 Product overview: TMS320VC5410PGE100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410PGE1 00 can be used for catalog matching and distributor lookup.

Digital Signal Processor 144-LQFP -40 to 100 Product overview: TMS320VC5410PGE100 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320VC5410PGE100 can be used for catalog matching and distributor lookup.

Supplier's Site
DSP (Digital Signal Processors) - 296-10766-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-10766-ND
DSP (Digital Signal Processors) 296-10766-ND
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE100
213198-TMS320VC5410PGE100
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE100 213198-TMS320VC5410PGE100
Manufacturer: Texas Instruments Win Source Part Number: 213198-TMS320VC5410P GE100 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 100MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 128kB Voltage - Core: 2.50V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C (TC) Case / Package: 144-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 213198-TMS320VC5410PGE100
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 100MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 128kB
Voltage - Core: 2.50V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C (TC)
Case / Package: 144-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320VC5410PGE100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320VC5410PGE100
DSP (Digital Signal Processors) TMS320VC5410PGE100
IC DIG SIG PROCESSOR 144-LQFP

IC DIG SIG PROCESSOR 144-LQFP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320VC5410PGE100 698-TMS320VC5410PGE100 296-10766-ND 213198-TMS320VC5410PGE100 TMS320VC5410PGE100
Product Name Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320VC5410PGE100 DSP (Digital Signal Processors)
Data Bus 16-Bit
Package Type QFP; Other; QFP144 Other; LQFP LFQP; Other; 144-LQFP QFP; Other; 144-LQFP (20x20) QFP; Other; 144-LQFP
Supply Voltage 2.5V 2.5V; 3.3V 2.50V
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KSTZ-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CA3194E - Acme Chip Technology Co., Limited
Specs
Package Type Other; 24-PDIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details